TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012CH2A152J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012CH2A152J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012CH2A152J060AA
Multilayer Ceramic Chip Capacitor C2012CH2A152J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-11359-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11359-2-ND
Ceramic Capacitors 445-11359-2-ND
1500pF ±5% 100V Ceramic Capacitor CH 0805 (2012 Metric)

1500pF ±5% 100V Ceramic Capacitor CH 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012CH2A152J060AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012CH2A152J060AA
Ceramic Capacitors C2012CH2A152J060AA
CAP CER 1500PF 100V CH 0805

CAP CER 1500PF 100V CH 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C2012CH2A152J060AA 445-11359-2-ND C2012CH2A152J060AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details