TDK U.S.A. Corporation Ceramic Capacitors C2012CH1V303J060AC

Description
0.03µF ±5% 35V Ceramic Capacitor CH 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.03µF ±5% 35V Ceramic Capacitor CH 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-C2012CH1V303J060ACTR-ND - DigiKey
Thief River Falls, MN, United States
0.03µF ±5% 35V Ceramic Capacitor CH 0805 (2012 Metric)

0.03µF ±5% 35V Ceramic Capacitor CH 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C2012CH1V303J060AC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C2012CH1V303J060AC
Capacitors - Ceramic Capacitors C2012CH1V303J060AC
MLCC,0805,CH,35V,30N F,0.6MM

MLCC,0805,CH,35V,30NF,0.6MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 445-C2012CH1V303J060ACTR-ND C2012CH1V303J060AC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX104K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details