TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012CH1H103K060AA

Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012CH1H103K060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012CH1H103K060AA
Multilayer Ceramic Chip Capacitor C2012CH1H103K060AA
Commercial Grade, Mid Voltage (100 to 630V)

Commercial Grade, Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-11326-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11326-2-ND
Ceramic Capacitors 445-11326-2-ND
10000pF ±10% 50V Ceramic Capacitor CH 0805 (2012 Metric)

10000pF ±10% 50V Ceramic Capacitor CH 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11326-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11326-1-ND
Ceramic Capacitors 445-11326-1-ND
10000pF ±10% 50V Ceramic Capacitor CH 0805 (2012 Metric)

10000pF ±10% 50V Ceramic Capacitor CH 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C2012CH1H103K060AA
CAP CER 10000PF 50V CH 0805

CAP CER 10000PF 50V CH 0805

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number C2012CH1H103K060AA 445-11326-2-ND C2012CH1H103K060AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C0805C181J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers