TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G2W561J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2W561J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2W561J060AA
Multilayer Ceramic Chip Capacitor C2012C0G2W561J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15333-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15333-2-ND
Ceramic Capacitors 445-15333-2-ND
560pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

560pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15333-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15333-6-ND
Ceramic Capacitors 445-15333-6-ND
560pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

560pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15333-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15333-1-ND
Ceramic Capacitors 445-15333-1-ND
560pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

560pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,c0G,450V,560Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk - 97W8681 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,450V,560Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk
97W8681
Mlcc,0805,c0G,450V,560Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk 97W8681
MLCC,0805,C0G,450V,5 60pF,0.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,450V,560pF,0.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2W561J060AA 445-15333-2-ND 445-15333-6-ND 97W8681
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0805,c0G,450V,560Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers