TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G2W472K125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2W472K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2W472K125AA
Multilayer Ceramic Chip Capacitor C2012C0G2W472K125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15332-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15332-1-ND
Ceramic Capacitors 445-15332-1-ND
4700pF ±10% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±10% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15332-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15332-2-ND
Ceramic Capacitors 445-15332-2-ND
4700pF ±10% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±10% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15332-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15332-6-ND
Ceramic Capacitors 445-15332-6-ND
4700pF ±10% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±10% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012C0G2W472K125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G2W472K125AA
Ceramic Capacitors C2012C0G2W472K125AA
CAP CER 4700PF 450V C0G 0805

CAP CER 4700PF 450V C0G 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C2012C0G2W472K125AA
CAP CER 4700PF 450V C0G 0805

CAP CER 4700PF 450V C0G 0805

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2W472K125AA 445-15332-1-ND 445-15332-6-ND C2012C0G2W472K125AA C2012C0G2W472K125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SVL035MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - C11AH470J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details