TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G2W471J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote
Description
Mid Voltage (100 to 630V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a multilayer ceramic chip capacitor with a capacitance of 470 pF and a voltage rating of 450 V. It features a tolerance of ±5% and utilizes a C0G/NP0 dielectric, which is known for its stability and low loss characteristics. The capacitor is housed in an 0805 case size, which measures approximately 2.0 mm x 1.25 mm. This component is suitable for applications requiring high reliability and stability over a wide temperature range, making it ideal for use in precision circuits. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The product is a multilayer ceramic chip capacitor with a capacitance of 470 pF and a voltage rating of 450 V. It features a tolerance of ±5% and utilizes a C0G/NP0 dielectric, which is known for its stability and low loss characteristics. The capacitor is housed in an 0805 case size, which measures approximately 2.0 mm x 1.25 mm. This component is suitable for applications requiring high reliability and stability over a wide temperature range, making it ideal for use in precision circuits. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2W471J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2W471J060AA
Multilayer Ceramic Chip Capacitor C2012C0G2W471J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15329-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15329-1-ND
Ceramic Capacitors 445-15329-1-ND
470pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15329-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15329-6-ND
Ceramic Capacitors 445-15329-6-ND
470pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15329-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15329-2-ND
Ceramic Capacitors 445-15329-2-ND
470pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 470Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk - 68AC4965 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk
68AC4965
Cap, 470Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk 68AC4965
CAP, 470PF, 450V, 5%, C0G/NP0, 0805; Capacitance:470pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 470PF, 450V, 5%, C0G/NP0, 0805; Capacitance:470pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2W471J060AA 445-15329-1-ND 445-15329-6-ND 68AC4965
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 470Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701113 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - C1206C560J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers