TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G2W392J125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2W392J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2W392J125AA
Multilayer Ceramic Chip Capacitor C2012C0G2W392J125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15327-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15327-6-ND
Ceramic Capacitors 445-15327-6-ND
3900pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3900pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15327-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15327-2-ND
Ceramic Capacitors 445-15327-2-ND
3900pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3900pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15327-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15327-1-ND
Ceramic Capacitors 445-15327-1-ND
3900pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3900pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012C0G2W392J125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G2W392J125AA
Ceramic Capacitors C2012C0G2W392J125AA
CAP CER 3900PF 450V C0G 0805

CAP CER 3900PF 450V C0G 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2W392J125AA 445-15327-6-ND 445-15327-2-ND C2012C0G2W392J125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0039 microF 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525005P60BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details