2200pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
2200pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
2200pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP, 2200PF, 450V, MLCC, 0805 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 445-180301-6-ND | 445-180301-1-ND | 78AH1607 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 2200Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 450 volts | 450 volts |