TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G2W102J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2W102J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2W102J060AA
Multilayer Ceramic Chip Capacitor C2012C0G2W102J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15299-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15299-1-ND
Ceramic Capacitors 445-15299-1-ND
1000pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15299-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15299-6-ND
Ceramic Capacitors 445-15299-6-ND
1000pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15299-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15299-2-ND
Ceramic Capacitors 445-15299-2-ND
1000pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795097 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795097
MLCCs - Multilayer Ceramic Capacitors 1795097
TDK C2012C0G2W102J060AA

TDK C2012C0G2W102J060AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795920 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795920
MLCCs - Multilayer Ceramic Capacitors 1795920
TDK C2012C0G2W102J060AA

TDK C2012C0G2W102J060AA

Supplier's Site
Ceramic Capacitors - C2012C0G2W102J060AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G2W102J060AA
Ceramic Capacitors C2012C0G2W102J060AA
CAP CER 1000PF 450V C0G 0805

CAP CER 1000PF 450V C0G 0805

Supplier's Site Datasheet
Mlcc,0805,c0G,450V,1Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk - 97W8647 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,450V,1Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk
97W8647
Mlcc,0805,c0G,450V,1Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk 97W8647
MLCC,0805,C0G,450V,1 nF,0.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,450V,1nF,0.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk - 68AC4958 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk
68AC4958
Cap, 1000Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk 68AC4958
CAP, 1000PF, 450V, 5%, C0G/NP0, 0805; Capacitance:1000pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 1000PF, 450V, 5%, C0G/NP0, 0805; Capacitance:1000pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2W102J060AA 445-15299-1-ND 445-15299-6-ND 1795097 C2012C0G2W102J060AA 97W8647 68AC4958
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Mlcc,0805,c0G,450V,1Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk Cap, 1000Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details