Mid Voltage (100 to 630V)
100pF ±10% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
100pF ±10% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
100pF ±10% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
MLCC,0805,C0G,450V,1
CAP CER 100PF 450V C0G 0805
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C2012C0G2W101K060AA | 445-15298-2-ND | 445-15298-6-ND | 97W8646 | C2012C0G2W101K060AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Mlcc,0805,c0G,450V,100Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF |