TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G2W101J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2W101J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2W101J060AA
Multilayer Ceramic Chip Capacitor C2012C0G2W101J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795095 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795095
MLCCs - Multilayer Ceramic Capacitors 1795095
TDK C2012C0G2W101J060AA

TDK C2012C0G2W101J060AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795908 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795908
MLCCs - Multilayer Ceramic Capacitors 1795908
TDK C2012C0G2W101J060AA

TDK C2012C0G2W101J060AA

Supplier's Site
Ceramic Capacitors - 445-15297-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15297-1-ND
Ceramic Capacitors 445-15297-1-ND
100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15297-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15297-2-ND
Ceramic Capacitors 445-15297-2-ND
100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15297-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15297-6-ND
Ceramic Capacitors 445-15297-6-ND
100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,c0G,450V,100Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk - 97W8645 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,450V,100Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk
97W8645
Mlcc,0805,c0G,450V,100Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk 97W8645
MLCC,0805,C0G,450V,1 00pF,0.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,450V,100pF,0.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk - 68AC4957 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk
68AC4957
Cap, 100Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk 68AC4957
CAP, 100PF, 450V, 5%, C0G/NP0, 0805; Capacitance:100pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 100PF, 450V, 5%, C0G/NP0, 0805; Capacitance:100pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2012C0G2W101J060AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G2W101J060AA
Ceramic Capacitors C2012C0G2W101J060AA
CAP CER 100PF 450V C0G 0805

CAP CER 100PF 450V C0G 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2W101J060AA 1795095 445-15297-1-ND 445-15297-6-ND 97W8645 68AC4957 C2012C0G2W101J060AA
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0805,c0G,450V,100Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk Cap, 100Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH0R9B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details