TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G2E562K125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2E562K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2E562K125AA
Multilayer Ceramic Chip Capacitor C2012C0G2E562K125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15292-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15292-2-ND
Ceramic Capacitors 445-15292-2-ND
5600pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5600pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15292-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15292-1-ND
Ceramic Capacitors 445-15292-1-ND
5600pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5600pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15292-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15292-6-ND
Ceramic Capacitors 445-15292-6-ND
5600pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5600pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,c0G,250V,5.6Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 97W8640 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,250V,5.6Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
97W8640
Mlcc,0805,c0G,250V,5.6Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk 97W8640
MLCC,0805,C0G,250V,5 .6nF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,250V,5.6nF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors C2012C0G2E562K125AA
CAP CER 5600PF 250V C0G 0805

CAP CER 5600PF 250V C0G 0805

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2E562K125AA 445-15292-2-ND 445-15292-6-ND 97W8640 C2012C0G2E562K125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0805,c0G,250V,5.6Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0056 microF 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 107UVR016MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details