TDK U.S.A. Corporation Ceramic Capacitors C2012C0G2E562J125AE

Description
5600pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
5600pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180292-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180292-1-ND
Ceramic Capacitors 445-180292-1-ND
5600pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5600pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180292-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180292-2-ND
Ceramic Capacitors 445-180292-2-ND
5600pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5600pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180292-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180292-6-ND
Ceramic Capacitors 445-180292-6-ND
5600pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5600pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,c0G,250V,5.6Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 58AC2578 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,250V,5.6Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
58AC2578
Mlcc,0805,c0G,250V,5.6Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk 58AC2578
MLCC,0805,C0G,250V,5 .6nF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,250V,5.6nF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C2012C0G2E562J125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G2E562J125AE
Ceramic Capacitors C2012C0G2E562J125AE
CAP CER 5600PF 250V C0G/NP0 0805

CAP CER 5600PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-180292-1-ND 445-180292-6-ND 58AC2578 C2012C0G2E562J125AE
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0805,c0G,250V,5.6Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details