TDK U.S.A. Corporation Ceramic Capacitors C2012C0G2E472J125AE

Description
4700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180291-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180291-1-ND
Ceramic Capacitors 445-180291-1-ND
4700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180291-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180291-2-ND
Ceramic Capacitors 445-180291-2-ND
4700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180291-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180291-6-ND
Ceramic Capacitors 445-180291-6-ND
4700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012C0G2E472J125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G2E472J125AE
Ceramic Capacitors C2012C0G2E472J125AE
CAP CER 4700PF 250V C0G/NP0 0805

CAP CER 4700PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-180291-1-ND 445-180291-6-ND C2012C0G2E472J125AE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details