TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G2E332K085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2E332K085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2E332K085AA
Multilayer Ceramic Chip Capacitor C2012C0G2E332K085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15286-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15286-2-ND
Ceramic Capacitors 445-15286-2-ND
3300pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,c0G,250V,3.3Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk - 97W8634 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,250V,3.3Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk
97W8634
Mlcc,0805,c0G,250V,3.3Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk 97W8634
MLCC,0805,C0G,250V,3 .3nF,0.85mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,250V,3.3nF,0.85mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C2012C0G2E332K085AA 445-15286-2-ND 97W8634
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Mlcc,0805,c0G,250V,3.3Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - GE102K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details