TDK Corporation Multilayer Ceramic Chip Capacitor C2012C0G2E222J125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2E222J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2E222J125AA
Multilayer Ceramic Chip Capacitor C2012C0G2E222J125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1315692-C2012C0G2E222J125AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1315692-C2012C0G2E222J125AA
Capacitors - Ceramic Capacitors 1315692-C2012C0G2E222J125AA
Win Source Part Number: 1315692-C2012C0G2E22 2J125AA Category: Capacitors>Ceramic Capacitors Series: C Package: Tape & Reel Applications: General Purpose Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation

Win Source Part Number: 1315692-C2012C0G2E222J125AA
Category: Capacitors>Ceramic Capacitors
Series: C
Package: Tape & Reel
Applications: General Purpose
Capacitance: 2200 pF
Tolerance: ±5%
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation

Buy Now
Ceramic Capacitors - 445-2327-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2327-2-ND
Ceramic Capacitors 445-2327-2-ND
2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2327-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2327-1-ND
Ceramic Capacitors 445-2327-1-ND
2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2327-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2327-6-ND
Ceramic Capacitors 445-2327-6-ND
2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
2200PF 250V Capacitor
60-C2012C0G2E222J125AA
2200PF 250V Capacitor 60-C2012C0G2E222J125AA
CAP CER 2200PF 250V C0G 0805 Product overview: C2012C0G2E222J125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012C0G2E222J125 AA can be used for catalog matching and distributor lookup.

CAP CER 2200PF 250V C0G 0805 Product overview: C2012C0G2E222J125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012C0G2E222J125AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 2200Pf 250V, C0G, 5%, 0805; Capacitance Tdk - 91R0082 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 250V, C0G, 5%, 0805; Capacitance Tdk
91R0082
Ceramic Capacitor 2200Pf 250V, C0G, 5%, 0805; Capacitance Tdk 91R0082
CERAMIC CAPACITOR 2200PF 250V, C0G, 5%, 0805; Capacitance:2200pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 250V, C0G, 5%, 0805; Capacitance:2200pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 2200Pf 250V, C0G, 5%, 0805, Full Reel; Capacitance Tdk - 87R3896 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf 250V, C0G, 5%, 0805, Full Reel; Capacitance Tdk
87R3896
Capacitor Ceramic 2200Pf 250V, C0G, 5%, 0805, Full Reel; Capacitance Tdk 87R3896
CAPACITOR CERAMIC 2200PF 250V, C0G, 5%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF 250V, C0G, 5%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2E222J125AA 1315692-C2012C0G2E222J125AA 445-2327-2-ND 445-2327-6-ND 60-C2012C0G2E222J125AA 91R0082 87R3896
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 2200PF 250V Capacitor Ceramic Capacitor 2200Pf 250V, C0G, 5%, 0805; Capacitance Tdk Capacitor Ceramic 2200Pf 250V, C0G, 5%, 0805, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G182J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details