TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G2E103K125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2E103K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2E103K125AA
Multilayer Ceramic Chip Capacitor C2012C0G2E103K125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15284-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15284-1-ND
Ceramic Capacitors 445-15284-1-ND
10000pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15284-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15284-2-ND
Ceramic Capacitors 445-15284-2-ND
10000pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15284-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15284-6-ND
Ceramic Capacitors 445-15284-6-ND
10000pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 250V Capacitor
60-C2012C0G2E103K125AA
10000PF 250V Capacitor 60-C2012C0G2E103K125AA
CAP CER 10000PF 250V C0G 0805 Product overview: C2012C0G2E103K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012C0G2E103K125 AA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 250V C0G 0805 Product overview: C2012C0G2E103K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012C0G2E103K125AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1034231-C2012C0G2E103K125AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1034231-C2012C0G2E103K125AA
Capacitors - Ceramic Capacitors 1034231-C2012C0G2E103K125AA
Win Source Part Number: 1034231-C2012C0G2E10 3K125AA Category: Capacitors>Ceramic Capacitors Series: C Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): C0805C103K1GACTU; CGA4J3C0G2E103J125AA ; C2012NP02E103J125AA; C2012C0G1H103K060AA; CL21C103JBFNNNG; GRM21B5C1H103JA01L; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-15284-6,445-1528 4-1,445-15284-2,C201 2C0G2E103KT000N Product Status: Not For New Designs

Win Source Part Number: 1034231-C2012C0G2E103K125AA
Category: Capacitors>Ceramic Capacitors
Series: C
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): C0805C103K1GACTU; CGA4J3C0G2E103J125AA; C2012NP02E103J125AA; C2012C0G1H103K060AA; CL21C103JBFNNNG; GRM21B5C1H103JA01L;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-15284-6,445-15284-1,445-15284-2,C2012C0G2E103KT000N
Product Status: Not For New Designs

Buy Now

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2E103K125AA 445-15284-1-ND 445-15284-6-ND 60-C2012C0G2E103K125AA 1034231-C2012C0G2E103K125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 10000PF 250V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P20G152J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details