TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G2A392J125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2A392J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2A392J125AA
Multilayer Ceramic Chip Capacitor C2012C0G2A392J125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4138-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4138-1-ND
Ceramic Capacitors 445-4138-1-ND
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4138-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4138-6-ND
Ceramic Capacitors 445-4138-6-ND
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4138-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4138-2-ND
Ceramic Capacitors 445-4138-2-ND
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 3900Pf 100V, C0G, 5%, 0805; Capacitance Tdk - 87R3888 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3900Pf 100V, C0G, 5%, 0805; Capacitance Tdk
87R3888
Capacitor Ceramic 3900Pf 100V, C0G, 5%, 0805; Capacitance Tdk 87R3888
CAPACITOR CERAMIC 3900PF 100V, C0G, 5%, 0805; Capacitance:3900pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 3900PF 100V, C0G, 5%, 0805; Capacitance:3900pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2012C0G2A392J125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G2A392J125AA
Ceramic Capacitors C2012C0G2A392J125AA
CAP CER 3900PF 100V C0G 0805

CAP CER 3900PF 100V C0G 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2A392J125AA 445-4138-1-ND 445-4138-6-ND 87R3888 C2012C0G2A392J125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 3900Pf 100V, C0G, 5%, 0805; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0039 microF 0.0039 microF 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MKP275K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C17AH0R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details