TDK U.S.A. Corporation Ceramic Capacitors C2012C0G2A333J125AE

Description
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180288-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180288-1-ND
Ceramic Capacitors 445-180288-1-ND
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180288-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180288-2-ND
Ceramic Capacitors 445-180288-2-ND
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180288-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180288-6-ND
Ceramic Capacitors 445-180288-6-ND
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,c0G,100V,33Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 58AC2574 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,100V,33Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
58AC2574
Mlcc,0805,c0G,100V,33Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk 58AC2574
MLCC,0805,C0G,100V,3 3nF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,100V,33nF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.033Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk - 71AH3299 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk
71AH3299
Cap, 0.033Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk 71AH3299
CAP, 0.033UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.033UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C2012C0G2A333J125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G2A333J125AE
Ceramic Capacitors C2012C0G2A333J125AE
CAP CER 0.033UF 100V C0GNP0 0805

CAP CER 0.033UF 100V C0GNP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-180288-1-ND 445-180288-6-ND 58AC2574 C2012C0G2A333J125AE
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0805,c0G,100V,33Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701022 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details