TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G2A222K085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2A222K085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2A222K085AA
Multilayer Ceramic Chip Capacitor C2012C0G2A222K085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14328-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14328-2-ND
Ceramic Capacitors 445-14328-2-ND
2200pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14328-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14328-6-ND
Ceramic Capacitors 445-14328-6-ND
2200pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14328-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14328-1-ND
Ceramic Capacitors 445-14328-1-ND
2200pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012C0G2A222K085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G2A222K085AA
Ceramic Capacitors C2012C0G2A222K085AA
CAP CER 2200PF 100V C0G 0805

CAP CER 2200PF 100V C0G 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2A222K085AA 445-14328-2-ND 445-14328-6-ND C2012C0G2A222K085AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Paper Film Capacitors - 105PSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminium Capacitors - 1701112 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details