TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G2A152J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2A152J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2A152J060AA
Multilayer Ceramic Chip Capacitor C2012C0G2A152J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2321-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2321-1-ND
Ceramic Capacitors 445-2321-1-ND
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2321-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2321-2-ND
Ceramic Capacitors 445-2321-2-ND
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2321-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2321-6-ND
Ceramic Capacitors 445-2321-6-ND
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 1500Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Tdk - 87R3882 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Tdk
87R3882
Capacitor Ceramic 1500Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Tdk 87R3882
CAPACITOR CERAMIC 1500PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1500Pf, 100V, 5%, C0G/np0, 0805; Capacitance Tdk - 78Y9938 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 100V, 5%, C0G/np0, 0805; Capacitance Tdk
78Y9938
Cap, 1500Pf, 100V, 5%, C0G/np0, 0805; Capacitance Tdk 78Y9938
CAP, 1500PF, 100V, 5%, C0G/NP0, 0805; Capacitance:1500pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 1500PF, 100V, 5%, C0G/NP0, 0805; Capacitance:1500pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2A152J060AA 445-2321-1-ND 445-2321-6-ND 87R3882 78Y9938
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1500Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Tdk Cap, 1500Pf, 100V, 5%, C0G/np0, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers