TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G1H332K060AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G1H332K060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G1H332K060AA
Multilayer Ceramic Chip Capacitor C2012C0G1H332K060AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14319-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14319-1-ND
Ceramic Capacitors 445-14319-1-ND
3300pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14319-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14319-6-ND
Ceramic Capacitors 445-14319-6-ND
3300pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14319-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14319-2-ND
Ceramic Capacitors 445-14319-2-ND
3300pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,c0G,50V,3.3Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk - 29X4805 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,50V,3.3Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk
29X4805
Mlcc,0805,c0G,50V,3.3Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk 29X4805
MLCC,0805,C0G,50V,3. 3nF,0.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,50V,3.3nF,0.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G1H332K060AA 445-14319-1-ND 445-14319-6-ND 29X4805
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0805,c0G,50V,3.3Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701277 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101182U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details