TDK U.S.A. Corporation 3300PF 50V Capacitor C2012C0G1H332J/10

Description
CAP CER 3300PF 50V C0G 0805 Product overview: C2012C0G1H332J/10 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012C0G1H332J/10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 3300PF 50V C0G 0805 Product overview: C2012C0G1H332J/10 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012C0G1H332J/10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3300PF 50V Capacitor
60-C2012C0G1H332J/10
3300PF 50V Capacitor 60-C2012C0G1H332J/10
CAP CER 3300PF 50V C0G 0805 Product overview: C2012C0G1H332J/10 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012C0G1H332J/10 can be used for catalog matching and distributor lookup.

CAP CER 3300PF 50V C0G 0805 Product overview: C2012C0G1H332J/10 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012C0G1H332J/10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C2012C0G1H332J/10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C2012C0G1H332J/10-ND
Ceramic Capacitors C2012C0G1H332J/10-ND
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012C0G1H332J/10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G1H332J/10
Ceramic Capacitors C2012C0G1H332J/10
CAP CER 3300PF 50V C0G 0805

CAP CER 3300PF 50V C0G 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-C2012C0G1H332J/10 C2012C0G1H332J/10-ND C2012C0G1H332J/10
Product Name 3300PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers