TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G1H222J085AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G1H222J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G1H222J085AA
Multilayer Ceramic Chip Capacitor C2012C0G1H222J085AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-1332-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1332-6-ND
Ceramic Capacitors 445-1332-6-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1332-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1332-2-ND
Ceramic Capacitors 445-1332-2-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1332-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1332-1-ND
Ceramic Capacitors 445-1332-1-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 2200Pf, 50V, C0G, 0805; Capacitance Tdk - 04X3266 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2200Pf, 50V, C0G, 0805; Capacitance Tdk
04X3266
Ceramic Capacitor, 2200Pf, 50V, C0G, 0805; Capacitance Tdk 04X3266
CERAMIC CAPACITOR, 2200PF, 50V, C0G, 0805; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2200PF, 50V, C0G, 0805; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 2200Pf, 50V, C0G, 0805, Full Reel; Capacitance Tdk - 72W1825 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2200Pf, 50V, C0G, 0805, Full Reel; Capacitance Tdk
72W1825
Ceramic Capacitor, 2200Pf, 50V, C0G, 0805, Full Reel; Capacitance Tdk 72W1825
CERAMIC CAPACITOR, 2200PF, 50V, C0G, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2200PF, 50V, C0G, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G1H222J085AA 445-1332-6-ND 445-1332-2-ND 04X3266
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 2200Pf, 50V, C0G, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers