Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050678-C2012C0G1H18
Length: 2 mm
Voltage: 50 V
Mounting: SMD (SMT)
Capacitance: 18 pF
Tolerance: 5 %
Dielectric Material: Ceramic
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Case / Package: 2012
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Dielectric: C0G
Product overview: C2012C0G1H180JT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012C0G1H180JT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1050678-C2012C0G1H180JT | 60-C2012C0G1H180JT |
| Product Name | Ceramic Capacitors - C2012C0G1H180JT | Capacitor |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 1.80E-5 microF | 1.80E-5 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 50 volts | 50 volts |