TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G1H152J060AA

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 1500pF 50V, C0G, 5%, 0805 is a multilayer ceramic chip capacitor designed for general electronic applications. It features a capacitance of 1500pF with a voltage rating of 50V DC and a tolerance of ±5%. The C0G dielectric characteristic ensures low capacitance change with temperature, making it suitable for precision applications. The component is packaged in a compact 0805 case size, which measures approximately 2.00mm x 1.25mm. This capacitor is RoHS compliant and is suitable for use in various electronic devices, including mobile communication equipment, power supply circuits, and office automation equipment. Its low equivalent series resistance (ESR) contributes to high ripple resistance and low self-heating, enhancing reliability in demanding applications.

Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 1500pF 50V, C0G, 5%, 0805 is a multilayer ceramic chip capacitor designed for general electronic applications. It features a capacitance of 1500pF with a voltage rating of 50V DC and a tolerance of ±5%. The C0G dielectric characteristic ensures low capacitance change with temperature, making it suitable for precision applications. The component is packaged in a compact 0805 case size, which measures approximately 2.00mm x 1.25mm. This capacitor is RoHS compliant and is suitable for use in various electronic devices, including mobile communication equipment, power supply circuits, and office automation equipment. Its low equivalent series resistance (ESR) contributes to high ripple resistance and low self-heating, enhancing reliability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G1H152J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G1H152J060AA
Multilayer Ceramic Chip Capacitor C2012C0G1H152J060AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-1331-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1331-2-ND
Ceramic Capacitors 445-1331-2-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1331-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1331-6-ND
Ceramic Capacitors 445-1331-6-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1331-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1331-1-ND
Ceramic Capacitors 445-1331-1-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012C0G1H152J060AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G1H152J060AA
Ceramic Capacitors C2012C0G1H152J060AA
CAP CER 1500PF 50V C0G 0805

CAP CER 1500PF 50V C0G 0805

Supplier's Site Datasheet
Capacitor Ceramic 1500Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Tdk - 87R3848 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Tdk
87R3848
Capacitor Ceramic 1500Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Tdk 87R3848
CAPACITOR CERAMIC 1500PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 1500Pf 50V, C0G, 5%, 0805; Capacitance Tdk - 91R0079 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf 50V, C0G, 5%, 0805; Capacitance Tdk
91R0079
Ceramic Capacitor 1500Pf 50V, C0G, 5%, 0805; Capacitance Tdk 91R0079
CERAMIC CAPACITOR 1500PF 50V, C0G, 5%, 0805; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF 50V, C0G, 5%, 0805; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G1H152J060AA 445-1331-2-ND 445-1331-6-ND C2012C0G1H152J060AA 87R3848
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1500Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details