TDK U.S.A. Corporation Ceramic Capacitors C1632X7S0G106M130AC

Description
10µF ±20% 4V Ceramic Capacitor X7S 0612 (1632 Metric)
Request a Quote Datasheet
Description
10µF ±20% 4V Ceramic Capacitor X7S 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-4078-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4078-2-ND
Ceramic Capacitors 445-4078-2-ND
10µF ±20% 4V Ceramic Capacitor X7S 0612 (1632 Metric)

10µF ±20% 4V Ceramic Capacitor X7S 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1632X7S0G106M130AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1632X7S0G106M130AC
Ceramic Capacitors C1632X7S0G106M130AC
CAP CER 10UF 4V X7S 0612

CAP CER 10UF 4V X7S 0612

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-4078-2-ND C1632X7S0G106M130AC
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M40U474M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details