TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1632X5R1C105M115AC

Description
Low ESL Reverse Geometry
Request a Quote Datasheet
Description
Low ESL Reverse Geometry
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1632X5R1C105M115AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1632X5R1C105M115AC
Multilayer Ceramic Chip Capacitor C1632X5R1C105M115AC
Low ESL Reverse Geometry

Low ESL Reverse Geometry

Supplier's Site
Ceramic Capacitors - 445-14291-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14291-1-ND
Ceramic Capacitors 445-14291-1-ND
1µF ±20% 16V Ceramic Capacitor X5R 0612 (1632 Metric)

1µF ±20% 16V Ceramic Capacitor X5R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14291-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14291-2-ND
Ceramic Capacitors 445-14291-2-ND
1µF ±20% 16V Ceramic Capacitor X5R 0612 (1632 Metric)

1µF ±20% 16V Ceramic Capacitor X5R 0612 (1632 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number C1632X5R1C105M115AC 445-14291-1-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade Bypass
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers