0.022µF ±20% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
CAP CER 0.022UF 100V X8R 0603
MLCC,0603,X8R,100V,2
CAP CER 0.022UF 100V X8R 0603
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608X8R2A223M080AE-ND | C1608X8R2A223M080AE | 92Y5929 | C1608X8R2A223M080AE |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Mlcc,0603,x8R,100V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |