TDK U.S.A. Corporation Ceramic Capacitors C1608X8R2A223K080AE

Description
0.022µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-C1608X8R2A223K080AECT-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C1608X8R2A223K080AETR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C1608X8R2A223K080AEDKR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x8R,100V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 92Y5928 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x8R,100V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
92Y5928
Mlcc,0603,x8R,100V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 92Y5928
MLCC,0603,X8R,100V,2 2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X8R,100V,22nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-C1608X8R2A223K080AECT-ND 445-C1608X8R2A223K080AEDKR-ND 92Y5928
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x8R,100V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVL035MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details