TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X8R2A223K080AB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X8R2A223K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X8R2A223K080AB
Multilayer Ceramic Chip Capacitor C1608X8R2A223K080AB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14284-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14284-6-ND
Ceramic Capacitors 445-14284-6-ND
0.022µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14284-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14284-2-ND
Ceramic Capacitors 445-14284-2-ND
0.022µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14284-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14284-1-ND
Ceramic Capacitors 445-14284-1-ND
0.022µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x8R,100V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 66W8190 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x8R,100V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
66W8190
Mlcc,0603,x8R,100V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 66W8190
MLCC,0603,X8R,100V,2 2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X8R,100V,22nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X8R2A223K080AB 445-14284-6-ND 445-14284-2-ND 66W8190
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x8R,100V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701055 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 106XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details