TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X8R2A103K080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X8R2A103K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X8R2A103K080AA
Multilayer Ceramic Chip Capacitor C1608X8R2A103K080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2510-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2510-6-ND
Ceramic Capacitors 445-2510-6-ND
10000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2510-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2510-2-ND
Ceramic Capacitors 445-2510-2-ND
10000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2510-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2510-1-ND
Ceramic Capacitors 445-2510-1-ND
10000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf 100V, X8R, 10%, 0603; Capacitance Tdk - 91R0078 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 100V, X8R, 10%, 0603; Capacitance Tdk
91R0078
Ceramic Capacitor 0.01Uf 100V, X8R, 10%, 0603; Capacitance Tdk 91R0078
CERAMIC CAPACITOR 0.01UF 100V, X8R, 10%, 0603; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 100V, X8R, 10%, 0603; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.01Uf 100V, X8R, 10%, 0603; Capacitance Tdk - 87R3790 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 100V, X8R, 10%, 0603; Capacitance Tdk
87R3790
Capacitor Ceramic 0.01Uf 100V, X8R, 10%, 0603; Capacitance Tdk 87R3790
CAPACITOR CERAMIC 0.01UF 100V, X8R, 10%, 0603; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 100V, X8R, 10%, 0603; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.01Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ5028 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk
29AJ5028
Cap, 0.01Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk 29AJ5028
CAP, 0.01UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.01UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X8R2A103K080AA 445-2510-6-ND 445-2510-2-ND 91R0078 29AJ5028
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf 100V, X8R, 10%, 0603; Capacitance Tdk Cap, 0.01Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX103M016J012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details