TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X8R2A102K080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X8R2A102K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X8R2A102K080AA
Multilayer Ceramic Chip Capacitor C1608X8R2A102K080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2507-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2507-2-ND
Ceramic Capacitors 445-2507-2-ND
1000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2507-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2507-1-ND
Ceramic Capacitors 445-2507-1-ND
1000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2507-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2507-6-ND
Ceramic Capacitors 445-2507-6-ND
1000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 1000Pf 100V, X8R, 10%, 0603, Full Reel; Capacitance Tdk - 87R3789 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 100V, X8R, 10%, 0603, Full Reel; Capacitance Tdk
87R3789
Ceramic Capacitor 1000Pf 100V, X8R, 10%, 0603, Full Reel; Capacitance Tdk 87R3789
CERAMIC CAPACITOR 1000PF 100V, X8R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 100V, X8R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1608X8R2A102K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X8R2A102K080AA
Ceramic Capacitors C1608X8R2A102K080AA
CAP CER 1000PF 100V X8R 0603

CAP CER 1000PF 100V X8R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X8R2A102K080AA 445-2507-2-ND 445-2507-6-ND 87R3789 C1608X8R2A102K080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1000Pf 100V, X8R, 10%, 0603, Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1004-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details