TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X8R1H473K080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X8R1H473K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X8R1H473K080AA
Multilayer Ceramic Chip Capacitor C1608X8R1H473K080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-2506-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2506-2-ND
Ceramic Capacitors 445-2506-2-ND
0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2506-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2506-1-ND
Ceramic Capacitors 445-2506-1-ND
0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2506-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2506-6-ND
Ceramic Capacitors 445-2506-6-ND
0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X8R1H473K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X8R1H473K080AA
Ceramic Capacitors C1608X8R1H473K080AA
CAP CER 0.047UF 50V X8R 0603

CAP CER 0.047UF 50V X8R 0603

Supplier's Site Datasheet
Capacitor Ceramic 0.047Uf 50V, X8R, 10%, 0603, Full Reel; Capacitance Tdk - 87R3787 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 50V, X8R, 10%, 0603, Full Reel; Capacitance Tdk
87R3787
Capacitor Ceramic 0.047Uf 50V, X8R, 10%, 0603, Full Reel; Capacitance Tdk 87R3787
CAPACITOR CERAMIC 0.047UF 50V, X8R, 10%, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 50V, X8R, 10%, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.047Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 71AH3283 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
71AH3283
Cap, 0.047Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk 71AH3283
CAP, 0.047UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.047UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X8R1H473K080AA 445-2506-2-ND 445-2506-6-ND C1608X8R1H473K080AA 87R3787 71AH3283
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.047Uf 50V, X8R, 10%, 0603, Full Reel; Capacitance Tdk Cap, 0.047Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 337AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers