TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X8R1H222M080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X8R1H222M080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X8R1H222M080AA
Multilayer Ceramic Chip Capacitor C1608X8R1H222M080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-14271-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14271-2-ND
Ceramic Capacitors 445-14271-2-ND
2200pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

2200pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14271-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14271-6-ND
Ceramic Capacitors 445-14271-6-ND
2200pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

2200pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14271-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14271-1-ND
Ceramic Capacitors 445-14271-1-ND
2200pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

2200pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X8R1H222M080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X8R1H222M080AA
Ceramic Capacitors C1608X8R1H222M080AA
CAP CER 2200PF 50V X8R 0603

CAP CER 2200PF 50V X8R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X8R1H222M080AA 445-14271-2-ND 445-14271-6-ND C1608X8R1H222M080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701130 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details