TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X8R1H152K080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X8R1H152K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X8R1H152K080AA
Multilayer Ceramic Chip Capacitor C1608X8R1H152K080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-3422-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3422-1-ND
Ceramic Capacitors 445-3422-1-ND
1500pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

1500pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3422-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3422-2-ND
Ceramic Capacitors 445-3422-2-ND
1500pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

1500pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3422-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3422-6-ND
Ceramic Capacitors 445-3422-6-ND
1500pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

1500pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 1500Pf, 50V, X8R, 10%, 0603, Full Reel; Capacitance Tdk - 87R3780 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf, 50V, X8R, 10%, 0603, Full Reel; Capacitance Tdk
87R3780
Ceramic Capacitor 1500Pf, 50V, X8R, 10%, 0603, Full Reel; Capacitance Tdk 87R3780
CERAMIC CAPACITOR 1500PF, 50V, X8R, 10%, 0603, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF, 50V, X8R, 10%, 0603, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X8R1H152K080AA 445-3422-1-ND 445-3422-6-ND 87R3780
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1500Pf, 50V, X8R, 10%, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic Capacitors - 338-1970-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers