High Temperature Application
0.1µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
0.1µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
0.1µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
| TDK Corporation | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C1608X8R1H104M080AB | 445-14268-6-ND | 445-14268-2-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |