TDK Corporation Multilayer Ceramic Chip Capacitor C1608X8R1H103K080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X8R1H103K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X8R1H103K080AA
Multilayer Ceramic Chip Capacitor C1608X8R1H103K080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - C1608X8R1H103K080AA - 914353-C1608X8R1H103K080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608X8R1H103K080AA
914353-C1608X8R1H103K080AA
Ceramic Capacitors - C1608X8R1H103K080AA 914353-C1608X8R1H103K080AA
Manufacturer: TDK Corporation Win Source Part Number: 914353-C1608X8R1H103 K080AA Series: C Operating Temperature Range: -55°C ~ 150°C Features: 10000 pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1608X8R1H103KT000H, 445-2504-6, 445-2504-2, C1608X8R1H103KT, C1608X8R1H103K, 445-2504-1

Manufacturer: TDK Corporation
Win Source Part Number: 914353-C1608X8R1H103K080AA
Series: C
Operating Temperature Range: -55°C ~ 150°C
Features: 10000 pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1608X8R1H103KT000H, 445-2504-6, 445-2504-2, C1608X8R1H103KT, C1608X8R1H103K, 445-2504-1

Buy Now
Singapore, Singapore
10000PF 50V Capacitor
60-C1608X8R1H103K080AA
10000PF 50V Capacitor 60-C1608X8R1H103K080AA
CAP CER 10000PF 50V X8R 0603 Product overview: C1608X8R1H103K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X8R1H103K080 AA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V X8R 0603 Product overview: C1608X8R1H103K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X8R1H103K080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-2504-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2504-1-ND
Ceramic Capacitors 445-2504-1-ND
10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2504-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2504-6-ND
Ceramic Capacitors 445-2504-6-ND
10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2504-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2504-2-ND
Ceramic Capacitors 445-2504-2-ND
10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X8R1H103K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X8R1H103K080AA
Ceramic Capacitors C1608X8R1H103K080AA
CAP CER 10000PF 50V X8R 0603

CAP CER 10000PF 50V X8R 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 50V, X8R, 10%, 0603; Capacitance Tdk - 90R8405 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X8R, 10%, 0603; Capacitance Tdk
90R8405
Ceramic Capacitor 0.01Uf, 50V, X8R, 10%, 0603; Capacitance Tdk 90R8405
CERAMIC CAPACITOR 0.01UF, 50V, X8R, 10%, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X8R, 10%, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 50V, X8R, 10%, 0603, Full Reel; Capacitance Tdk - 87R3779 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X8R, 10%, 0603, Full Reel; Capacitance Tdk
87R3779
Ceramic Capacitor 0.01Uf, 50V, X8R, 10%, 0603, Full Reel; Capacitance Tdk 87R3779
CERAMIC CAPACITOR 0.01UF, 50V, X8R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X8R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X8R1H103K080AA 914353-C1608X8R1H103K080AA 60-C1608X8R1H103K080AA 445-2504-1-ND 445-2504-6-ND C1608X8R1H103K080AA 90R8405
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C1608X8R1H103K080AA 10000PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf, 50V, X8R, 10%, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - M15G829D2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers