TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X8R1E683K080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X8R1E683K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X8R1E683K080AA
Multilayer Ceramic Chip Capacitor C1608X8R1E683K080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-3421-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3421-1-ND
Ceramic Capacitors 445-3421-1-ND
0.068µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.068µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3421-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3421-2-ND
Ceramic Capacitors 445-3421-2-ND
0.068µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.068µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3421-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3421-6-ND
Ceramic Capacitors 445-3421-6-ND
0.068µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.068µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.068Uf 25V, X8R, 10%, 0603, Full Reel; Capacitance Tdk - 87R3777 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 25V, X8R, 10%, 0603, Full Reel; Capacitance Tdk
87R3777
Capacitor Ceramic 0.068Uf 25V, X8R, 10%, 0603, Full Reel; Capacitance Tdk 87R3777
CAPACITOR CERAMIC 0.068UF 25V, X8R, 10%, 0603, FULL REEL; Capacitance:68000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 25V, X8R, 10%, 0603, FULL REEL; Capacitance:68000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X8R1E683K080AA 445-3421-1-ND 445-3421-6-ND 87R3777
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.068Uf 25V, X8R, 10%, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details