TDK U.S.A. Corporation Ceramic Capacitors C1608X8R1E334K080AE

Description
0.33µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174802-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174802-6-ND
Ceramic Capacitors 445-174802-6-ND
0.33µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.33µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174802-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174802-2-ND
Ceramic Capacitors 445-174802-2-ND
0.33µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.33µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174802-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174802-1-ND
Ceramic Capacitors 445-174802-1-ND
0.33µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.33µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.33Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1594 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk
78AH1594
Cap, 0.33Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk 78AH1594
CAP, 0.33UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.33UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-174802-6-ND 445-174802-2-ND 78AH1594
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.33Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701018 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10R333K5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details