TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X8R1E154K080AB

Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X8R1E154K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X8R1E154K080AB
Multilayer Ceramic Chip Capacitor C1608X8R1E154K080AB
Commercial Grade, Mid Voltage (100 to 630V)

Commercial Grade, Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-8817-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8817-1-ND
Ceramic Capacitors 445-8817-1-ND
0.15µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.15µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8817-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8817-6-ND
Ceramic Capacitors 445-8817-6-ND
0.15µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.15µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8817-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8817-2-ND
Ceramic Capacitors 445-8817-2-ND
0.15µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.15µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X8R1E154K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X8R1E154K080AB
Ceramic Capacitors C1608X8R1E154K080AB
CAP CER 0.15UF 25V X8R 0603

CAP CER 0.15UF 25V X8R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C1608X8R1E154K080AB
CAP CER 0.15UF 25V X8R 0603

CAP CER 0.15UF 25V X8R 0603

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X8R1E154K080AB 445-8817-1-ND 445-8817-6-ND C1608X8R1E154K080AB C1608X8R1E154K080AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors Single-Layer
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details