TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X8R1C474K080AB

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X8R1C474K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X8R1C474K080AB
Multilayer Ceramic Chip Capacitor C1608X8R1C474K080AB
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-8814-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8814-1-ND
Ceramic Capacitors 445-8814-1-ND
0.47µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8814-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8814-2-ND
Ceramic Capacitors 445-8814-2-ND
0.47µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8814-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8814-6-ND
Ceramic Capacitors 445-8814-6-ND
0.47µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.47Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1592 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk
78AH1592
Cap, 0.47Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk 78AH1592
CAP, 0.47UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.47UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X8R1C474K080AB 445-8814-1-ND 445-8814-6-ND 78AH1592
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.47Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G689D2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1255-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details