TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X8R1C334M080AB

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X8R1C334M080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X8R1C334M080AB
Multilayer Ceramic Chip Capacitor C1608X8R1C334M080AB
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-14260-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14260-1-ND
Ceramic Capacitors 445-14260-1-ND
0.33µF ±20% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

0.33µF ±20% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14260-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14260-6-ND
Ceramic Capacitors 445-14260-6-ND
0.33µF ±20% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

0.33µF ±20% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14260-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14260-2-ND
Ceramic Capacitors 445-14260-2-ND
0.33µF ±20% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

0.33µF ±20% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C1608X8R1C334M080AB 445-14260-1-ND 445-14260-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details