TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X8R1C334K080AB

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X8R1C334K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X8R1C334K080AB
Multilayer Ceramic Chip Capacitor C1608X8R1C334K080AB
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-8815-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8815-2-ND
Ceramic Capacitors 445-8815-2-ND
0.33µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

0.33µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8815-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8815-6-ND
Ceramic Capacitors 445-8815-6-ND
0.33µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

0.33µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8815-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8815-1-ND
Ceramic Capacitors 445-8815-1-ND
0.33µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

0.33µF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X8R1C334K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X8R1C334K080AB
Ceramic Capacitors C1608X8R1C334K080AB
CAP CER 0.33UF 16V X8R 0603

CAP CER 0.33UF 16V X8R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X8R1C334K080AB 445-8815-2-ND 445-8815-6-ND C1608X8R1C334K080AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M15R102K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1943369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details