TDK U.S.A. Corporation Ceramic Capacitors C1608X8L1C105K080AC

Description
1µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175407-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175407-6-ND
Ceramic Capacitors 445-175407-6-ND
1µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175407-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175407-1-ND
Ceramic Capacitors 445-175407-1-ND
1µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175407-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175407-2-ND
Ceramic Capacitors 445-175407-2-ND
1µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
OEM Souring - 1468868-C1608X8L1C105K080AC - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1468868-C1608X8L1C10 5K080AC Manufacturer: TDK Corporation

Category: OEM Souring
Win Source Part Number: 1468868-C1608X8L1C105K080AC
Manufacturer: TDK Corporation

Buy Now
Cap, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk - 71AH3280 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk
71AH3280
Cap, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk 71AH3280
CAP, 1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-175407-6-ND 445-175407-1-ND 1468868-C1608X8L1C105K080AC 71AH3280
Product Name Ceramic Capacitors Ceramic Capacitors OEM Souring Cap, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details