0.047µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)
CAP CER 0.047UF 100V X7S 0603
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C1608X7S2A473M080AE-ND | C1608X7S2A473M080AE |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0470 microF | 0.0470 microF |
| Capacitance Tolerance | 20 (+/- %) |