TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X7S2A104M080AB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7S2A104M080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7S2A104M080AB
Multilayer Ceramic Chip Capacitor C1608X7S2A104M080AB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5202-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5202-2-ND
Ceramic Capacitors 445-5202-2-ND
0.1µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5202-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5202-1-ND
Ceramic Capacitors 445-5202-1-ND
0.1µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5202-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5202-6-ND
Ceramic Capacitors 445-5202-6-ND
0.1µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.1Uf, 100V, X7S, 20%, 0603, Full Reel; Capacitance Tdk - 87R3773 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf, 100V, X7S, 20%, 0603, Full Reel; Capacitance Tdk
87R3773
Capacitor Ceramic 0.1Uf, 100V, X7S, 20%, 0603, Full Reel; Capacitance Tdk 87R3773
CAPACITOR CERAMIC 0.1UF, 100V, X7S, 20%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.1UF, 100V, X7S, 20%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X7S2A104M080AB 445-5202-2-ND 445-5202-6-ND 87R3773
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.1Uf, 100V, X7S, 20%, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011301 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers