TDK U.S.A. Corporation Ceramic Capacitors C1608X7S2A104K080AE

Description
0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173629-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173629-2-ND
Ceramic Capacitors 445-173629-2-ND
0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173629-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173629-6-ND
Ceramic Capacitors 445-173629-6-ND
0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173629-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173629-1-ND
Ceramic Capacitors 445-173629-1-ND
0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 100V Capacitor
60-C1608X7S2A104K080AE
0.1UF 100V Capacitor 60-C1608X7S2A104K080AE
CAP CER 0.1UF 100V X7S 0603 Product overview: C1608X7S2A104K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7S2A104K080 AE can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 100V X7S 0603 Product overview: C1608X7S2A104K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7S2A104K080AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1608X7S2A104K080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X7S2A104K080AE
Ceramic Capacitors C1608X7S2A104K080AE
CAP CER 0.1UF 100V X7S 0603

CAP CER 0.1UF 100V X7S 0603

Supplier's Site Datasheet
Cap, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 71AH3277 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk
71AH3277
Cap, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk 71AH3277
CAP, 0.1UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.1UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-173629-2-ND 445-173629-6-ND 60-C1608X7S2A104K080AE C1608X7S2A104K080AE 71AH3277
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 100V Capacitor Ceramic Capacitors Cap, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers