TDK Corporation Multilayer Ceramic Chip Capacitor C1608X7S2A104K080AB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7S2A104K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7S2A104K080AB
Multilayer Ceramic Chip Capacitor C1608X7S2A104K080AB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9040240 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9040240
MLCCs - Multilayer Ceramic Capacitors 9040240
TDK C1608X7S2A104K080AB

TDK C1608X7S2A104K080AB

Supplier's Site
Ceramic Capacitors - 445-5201-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5201-1-ND
Ceramic Capacitors 445-5201-1-ND
0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5201-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5201-2-ND
Ceramic Capacitors 445-5201-2-ND
0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5201-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5201-6-ND
Ceramic Capacitors 445-5201-6-ND
0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 100V Capacitor
60-C1608X7S2A104K080AB
0.1UF 100V Capacitor 60-C1608X7S2A104K080AB
CAP CER 0.1UF 100V X7S 0603 Product overview: C1608X7S2A104K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7S2A104K080 AB can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 100V X7S 0603 Product overview: C1608X7S2A104K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7S2A104K080AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 160 V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Motor Control

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 160 V
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control

Buy Now Datasheet
Ceramic Capacitor 0.1Uf, 100V, X7S, 10%, 0603, Full Reel; Capacitance Tdk - 87R3772 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7S, 10%, 0603, Full Reel; Capacitance Tdk
87R3772
Ceramic Capacitor 0.1Uf, 100V, X7S, 10%, 0603, Full Reel; Capacitance Tdk 87R3772
CERAMIC CAPACITOR 0.1UF, 100V, X7S, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7S, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 100V, X7S, 10%, 0603; Capacitance Tdk - 90R8322 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7S, 10%, 0603; Capacitance Tdk
90R8322
Ceramic Capacitor 0.1Uf, 100V, X7S, 10%, 0603; Capacitance Tdk 90R8322
CERAMIC CAPACITOR 0.1UF, 100V, X7S, 10%, 0603; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Product Length:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7S, 10%, 0603; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7S, 100 V, 0603 [1608 Metric] Rohs Compliant Tdk - 05X9865 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7S, 100 V, 0603 [1608 Metric] Rohs Compliant Tdk
05X9865
Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7S, 100 V, 0603 [1608 Metric] Rohs Compliant Tdk 05X9865
Multilayer Ceramic Capacitor, C Series, 0.1 - F, - 10%, X7S, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.1 - F, - 10%, X7S, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 100V, 10%, X7S, 0603; Capacitance Tdk - 79Y4327 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 100V, 10%, X7S, 0603; Capacitance Tdk
79Y4327
Cap, 0.1Μf, 100V, 10%, X7S, 0603; Capacitance Tdk 79Y4327
CAP, 0.1µF, 100V, 10%, X7S, 0603; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 100V, 10%, X7S, 0603; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X7S2A104K080AB 9040240 445-5201-1-ND 445-5201-6-ND 60-C1608X7S2A104K080AB 87R3772 90R8322 05X9865 79Y4327
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0.1UF 100V Capacitor Connectors,Interconnects Ceramic Capacitor 0.1Uf, 100V, X7S, 10%, 0603, Full Reel; Capacitance Tdk Ceramic Capacitor 0.1Uf, 100V, X7S, 10%, 0603; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7S, 100 V, 0603 [1608 Metric] Rohs Compliant Tdk Cap, 0.1Μf, 100V, 10%, X7S, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.2200 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 107AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details