1.5µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)
1.5µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)
1.5µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)
MLCC,0603,X7S,16V,1.
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 445-174769-2-ND | 445-174769-6-ND | 02AC2106 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Mlcc,0603,x7S,16V,1.5Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.5 microF | 1.5 microF |